Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
2,147
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.34
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
3,968
in stock
|
Buy Now | |
Schukat Electronic
from US$0.35
|
3,900
in stock
|
Buy Now | |
element14
from US$0.39
|
2,147
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
1,499
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
1,301
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
1,268
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now |
Transistor Polarity | Dual P Channel |
---|---|
Continuous Drain Current Id | -3.6A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.1ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual P-Channel 30 V 0.16 Ohm 25 nC HEXFET« Power Mosfet - SOIC-8 | Future Electronics |
2P-CH -30V 3,6A 100mOhm SO8 | Rutronik |
Infineon MOSFET, P-Channel, -30V, -4A, SO-8 | Distrelec |
2xP-Ch 30V 3,6A 2,0W 0,1R SO8 | Schukat Electronic |
MOSFET, DUAL P CH, -30V, -3.6A, SOIC-8 | element14 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Mosfet, P-Ch, 30V, 3.6A, 150Deg C, 2W | Newark Electronics |
Transistor MOSFET Array Dual P-CH 30V 3.6A 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a IRF7306TRPBF?
Additional datasheets, footprints and schematics for IRF7306TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF7306TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF7306TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF7306TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF7306TRPBF fall under?
The IRF7306TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF7306TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF7306TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF7306TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF7306TRPBF have stock available?
Authorised distributors including Future Electronics, Rutronik, Distrelec, Schukat Electronic and element14 have stock available or on a lead time for IRF7306TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF7306TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF7306TRPBF?
You can fill out our help required form which you can use to request a quote for IRF7306TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.