Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | P Channel |
---|---|
Drain Source Voltage Vds | 20V |
Continuous Drain Current Id | 4.3A |
On Resistance Rds(on) | 0.09ohm |
Transistor Mounting | Surface Mount |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 700mV |
RoHS Compliant | Yes |
2xP-CH 20V 4,7A 90mOhm SO-8 | Rutronik |
MOSFET, DUAL P CH, -20V, -4.3A, SOIC-8 | element14 |
Dual P Channel Mosfet, -20V, 4.7A | Newark Electronics |
Where can I find additional details, specifications and documents for a IRF7304TRPBF.?
Additional datasheets, footprints and schematics for IRF7304TRPBF. are listed on our Part Details page. You can also find images and similar parts to IRF7304TRPBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF7304TRPBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF7304TRPBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF7304TRPBF. fall under?
The IRF7304TRPBF. is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Dual MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF7304TRPBF. when available in the Dual MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF7304TRPBF. you can contact the distributor directly for product support, shipping queries etc.
Is the IRF7304TRPBF. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IRF7304TRPBF. have stock available?
Authorised distributors including Rutronik, element14, Farnell and Newark Electronics have stock available or on a lead time for IRF7304TRPBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF7304TRPBF. often in real-time on the comparison pages.
What if I can't find stock of IRF7304TRPBF.?
You can fill out our help required form which you can use to request a quote for IRF7304TRPBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.