Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 5.2A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.05ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 700mV |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2xN-MOSFET 5.2A 20V 2W 0.05&ohm | Micros |
IRF7301TRPBF Dual N-channel MOSFET Transistor, 5.2 A, 20 V, 8-Pin SOIC | Infineon IRF7301TRPBF | RS Americas |
MOSFET, N CH, 20V, 5.2A, SOIC-8 | element14 |
Dual Mosfet, Dual N Channel, 5.2 A, 20 V, 0.05 Ohm, 4.5 V, 700 Mv Rohs Compliant: Yes |Infineon IRF7301TRPBF | Newark Electronics |
Where can I find additional details, specifications and documents for a IRF7301TRPBF?
Additional datasheets, footprints and schematics for IRF7301TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF7301TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF7301TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF7301TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF7301TRPBF fall under?
The IRF7301TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF7301TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF7301TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF7301TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF7301TRPBF have stock available?
Authorised distributors including Micros, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for IRF7301TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF7301TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF7301TRPBF?
You can fill out our help required form which you can use to request a quote for IRF7301TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.