Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
7,280
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
36,000
in stock
|
Buy Now | |
element14
from US$0.30
|
28,444
in stock
|
Buy Now | |
Farnell
from US$0.29
|
28,444
in stock
|
Buy Now | |
Schukat Electronic
from US$0.20
|
7,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
4,567
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
3,985
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
2,875
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now |
Transistor Polarity | N and P Channel |
---|---|
Continuous Drain Current Id | 3.5A |
Drain Source Voltage Vds | 25V |
On Resistance Rds(on) | 0.083ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual N/P-Channel 25 V 0.1/0.25 Ohm 9.4/10 nC HEXFET« Power Mosfet -SOIC-8 | Future Electronics |
MOSFET, N & P CH, 25V, 3.5A, SOIC-8 | element14 |
N+P-Ch 25V 3,5/2,3A 2,0W SO8 | Schukat Electronic |
Dual N/P-Ch MOSFET 3.5A/2.3A 25V SOIC8 | RS |
Dual Mosfet, N And P Channel, 3.5 A, 25 V, 0.083 Ohm, 10 V, 3 V Rohs Compliant: Yes |Infineon IRF7105TRPBF | Newark Electronics |
N/P 25V 3,5A/2,3A SO8 | Rutronik |
Infineon MOSFET, N-Channel / P-Channel, 25V, 3.5A, SO-8 | Distrelec |
Trans MOSFET N/P-CH 25V 3.5A/2.3A 8-Pin SOIC T/R | Avnet America |
IRF7105TRPBF Dual N/P-channel MOSFET Transistor, 2.3 A, 3.5 A, 25 V, 8-Pin SOIC | Infineon IRF7105TRPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRF7105TRPBF?
Additional datasheets, footprints and schematics for IRF7105TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF7105TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF7105TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF7105TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF7105TRPBF fall under?
The IRF7105TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF7105TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF7105TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF7105TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF7105TRPBF have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Schukat Electronic and RS have stock available or on a lead time for IRF7105TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF7105TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF7105TRPBF?
You can fill out our help required form which you can use to request a quote for IRF7105TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.