Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
460
in stock
|
Buy Now | |
Schukat Electronic
from US$0.24
|
4,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
3,995
in stock
|
Buy Now | |
element14
from US$0.32
|
1,342
in stock
|
Buy Now | |
Farnell
from US$0.32
|
1,342
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
418
in stock
|
Buy Now | |
Rutronik
from US$0.24
|
-
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now |
Transistor Polarity | Dual P Channel |
---|---|
Continuous Drain Current Id | -2.3A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.19ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -3V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2xP-Ch 20V 2,3A 2,0W 0,25R SO8 | Schukat Electronic |
Infineon MOSFET, P-Channel, -20V, -2.3A, SO-8 | Distrelec |
MOSFET, DUAL P CH, -20V, -2.3A, SOIC-8 | element14 |
HEXFET P-Ch MOSFET 2.3A 20V SOIC8 | RS |
Dual Mosfet, Dual P Channel, -2.3 A, -20 V, 0.19 Ohm, -10 V, -3 V Rohs Compliant: Yes |Infineon IRF7104TRPBF | Newark Electronics |
2P-CH -20V -2,3A 250mOhm SO8 | Rutronik |
Dual P-Channel 20V 0.25 Ohm 9.3 nC HEXFET« Power Mosfet - SOIC-8 | Future Electronics |
Transistor MOSFET Array Dual P-CH 20V 2.3A 8-Pin SOIC T/R | Avnet America |
MOSFET, Power, Dual P-Ch, VDSS -20V, RDS(ON) 0.25Ohm, ID -2.3A, SO-8,PD 2W, VGS +/-12V | Infineon IRF7104TRPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRF7104TRPBF?
Additional datasheets, footprints and schematics for IRF7104TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF7104TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF7104TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF7104TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF7104TRPBF fall under?
The IRF7104TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF7104TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF7104TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF7104TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF7104TRPBF have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, Distrelec, element14 and Farnell have stock available or on a lead time for IRF7104TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF7104TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF7104TRPBF?
You can fill out our help required form which you can use to request a quote for IRF7104TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.