Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
No stock
|
Buy Now | |
Future Electronics
from US$0.30
|
320,000
in stock
|
Buy Now | |
element14
from US$0.37
|
206,079
in stock
|
Buy Now | |
Farnell
from US$0.33
|
206,079
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
41,378
in stock
|
Buy Now | |
Micros
from US$0.26
|
36,775
in stock
|
Buy Now | |
Schukat Electronic
from US$0.21
|
29,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
16,000
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.63
|
3,966
in stock
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 3A |
Drain Source Voltage Vds | 50V |
On Resistance Rds(on) | 0.11ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual N-Channel 50V 0.13 Ohm 12 nC HEXFET« Power Mosfet - SOIC-8 | Future Electronics |
MOSFET, DUAL N CH, 50V, 3A, SOIC-3 | element14 |
Transistor 2xN-Channel MOSFET | Micros |
2xN-Ch 50V 3A 2,0W 0,13R SO8 | Schukat Electronic |
Mosfet, N-Ch, 50V, 3A, Soic Rohs Compliant: Yes |Infineon IRF7103TRPBF | Newark Electronics |
MOSFET DUAL N-CH SO-8 | Rutronik |
Infineon MOSFET, N-Channel, 50V, 3A, SO-8 | Distrelec |
HEXFET N-Ch MOSFET 3A 50V SOIC8 | RS |
IRF7103TRPBF Dual N-channel MOSFET Transistor, 3 A, 50 V, 8-Pin SOIC | Infineon IRF7103TRPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRF7103TRPBF?
Additional datasheets, footprints and schematics for IRF7103TRPBF are listed on our Part Details page. You can also find images and similar parts to IRF7103TRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRF7103TRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRF7103TRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRF7103TRPBF fall under?
The IRF7103TRPBF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IRF7103TRPBF when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRF7103TRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRF7103TRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRF7103TRPBF have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Chip One Stop and Micros have stock available or on a lead time for IRF7103TRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRF7103TRPBF often in real-time on the comparison pages.
What if I can't find stock of IRF7103TRPBF?
You can fill out our help required form which you can use to request a quote for IRF7103TRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.