Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Technology | Infrared - Time of Flight |
---|---|
Detection Speed Max | 5m/s |
Mounting Height | 2m to 4.5m |
Data Interface | HTTP POST (JSON), MQTT, REST API |
IP Interface | IPV4, IPV6 |
RoHS Compliant | Yes |
Safecount, Main Entrance, 5M/S, White | Newark Electronics |
Where can I find additional details, specifications and documents for a IRC6637SAW?
Additional datasheets, footprints and schematics for IRC6637SAW are listed on our Part Details page. You can also find images and similar parts to IRC6637SAW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRC6637SAW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRC6637SAW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRC6637SAW fall under?
The IRC6637SAW is listed under Security > Access Control > People Monitoring > Occupancy Monitoring Systems.
Can I view similar or alternative parts?
You can view similar parts to IRC6637SAW when available in the Occupancy Monitoring Systems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRC6637SAW you can contact the distributor directly for product support, shipping queries etc.
Is the IRC6637SAW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IRC6637SAW have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for IRC6637SAW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRC6637SAW often in real-time on the comparison pages.
What if I can't find stock of IRC6637SAW?
You can fill out our help required form which you can use to request a quote for IRC6637SAW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.