Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Technology | Infrared - Time of Flight |
---|---|
Detection Speed Max | 5m/s |
Mounting Height | 2m to 4.5m |
Data Interface | HTTP POST (JSON), MQTT, REST API |
IP Interface | IPV4, IPV6 |
RoHS Compliant | Yes |
Safecount, Additnal Entrance, 5M/S, Wht | Newark Electronics |
Where can I find additional details, specifications and documents for a IRC6637-AW?
Additional datasheets, footprints and schematics for IRC6637-AW are listed on our Part Details page. You can also find images and similar parts to IRC6637-AW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRC6637-AW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRC6637-AW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRC6637-AW fall under?
The IRC6637-AW is listed under Security > Access Control > People Monitoring > Occupancy Monitoring Systems.
Can I view similar or alternative parts?
You can view similar parts to IRC6637-AW when available in the Occupancy Monitoring Systems range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRC6637-AW you can contact the distributor directly for product support, shipping queries etc.
Is the IRC6637-AW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IRC6637-AW have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for IRC6637-AW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRC6637-AW often in real-time on the comparison pages.
What if I can't find stock of IRC6637-AW?
You can fill out our help required form which you can use to request a quote for IRC6637-AW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.