IRAM630-1562F2 Intelligent Power Modules by Infineon Technologies

IPM, IGBT, 15A, 2.5KV, SIP 2

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.21

Distributor Stock
Logo for RS
RS
from US$15.21
No stock
Buy Now
Logo for element14
element14
from US$18.06
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

IPM Power Device IGBT
Voltage Rating (Vces / Vdss) 600V
Current Rating (Ic / Id) 15A
Isolation Voltage 2kV
IPM Case Style SIP 2
RoHS Compliant Yes

Alternative Descriptions

Intelligent Power Module 600V 15A SIP-2 | RS
IPM, IGBT, 15A, 2KV, SIP 2-25 | element14
Ipm, Igbt, 15A, 2.5Kv, Sip 2 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IRAM630-1562F2?

Additional datasheets, footprints and schematics for IRAM630-1562F2 are listed on our Part Details page. You can also find images and similar parts to IRAM630-1562F2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IRAM630-1562F2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRAM630-1562F2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IRAM630-1562F2 fall under?

The IRAM630-1562F2 is listed under Semiconductors - Discretes > Intelligent Power Modules.

Can I view similar or alternative parts?

You can view similar parts to IRAM630-1562F2 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IRAM630-1562F2 you can contact the distributor directly for product support, shipping queries etc.

Is the IRAM630-1562F2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for IRAM630-1562F2 have stock available?

Authorised distributors including RS, element14 and Newark Electronics have stock available or on a lead time for IRAM630-1562F2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IRAM630-1562F2 often in real-time on the comparison pages.

What if I can't find stock of IRAM630-1562F2?

You can fill out our help required form which you can use to request a quote for IRAM630-1562F2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay