Status: | Unknown |
---|---|
Series: | SupIRBuck IR3891 Series |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 1V |
Input Voltage Max | 21V |
No. of Outputs | 2 Output |
DC / DC Converter IC Case | PQFN |
No. of Pins | 31Pins |
Output Current | 4A |
Output Voltage Min | 500mV |
Output Voltage Max | 18.06V |
Switching Frequency | 1.5MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | SupIRBuck IR3891 Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 18.06V |
Adjustable Output Voltage Min | 500mV |
Output Type | Adjustable |
DC/DC CONV, SYNC BUCK, 1.5MHZ, PQFN-31 | Farnell |
Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a IR3891MTRPBF?
Additional datasheets, footprints and schematics for IR3891MTRPBF are listed on our Part Details page. You can also find images and similar parts to IR3891MTRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR3891MTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR3891MTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR3891MTRPBF fall under?
The IR3891MTRPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to IR3891MTRPBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR3891MTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR3891MTRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR3891MTRPBF have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for IR3891MTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR3891MTRPBF often in real-time on the comparison pages.
What if I can't find stock of IR3891MTRPBF?
You can fill out our help required form which you can use to request a quote for IR3891MTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.