Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 1V |
Input Voltage Max | 21V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | QFN |
No. of Pins | 16Pins |
Output Current | 3A |
Output Voltage Min | 600mV |
Output Voltage Max | 18.06V |
Switching Frequency | 1.5MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
DC/DC CONV, SYNC BUCK, 1.5MHZ, QFN-16 | element14 |
Where can I find additional details, specifications and documents for a IR3823MTRPBF?
Additional datasheets, footprints and schematics for IR3823MTRPBF are listed on our Part Details page. You can also find images and similar parts to IR3823MTRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR3823MTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR3823MTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR3823MTRPBF fall under?
The IR3823MTRPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to IR3823MTRPBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR3823MTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR3823MTRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR3823MTRPBF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for IR3823MTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR3823MTRPBF often in real-time on the comparison pages.
What if I can't find stock of IR3823MTRPBF?
You can fill out our help required form which you can use to request a quote for IR3823MTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.