Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.58
|
No stock
|
Buy Now |
Input Voltage Min | - |
---|---|
Input Voltage Max | 3.3V |
PWM Input Frequency | 2MHz |
Digital IC Case | QFN |
No. of Pins | 48Pins |
External Input Capacitance | - |
External Output Capacitance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
DIGITAL MULTI-PHASE CONTROLLER, QFN-48 | Farnell |
Where can I find additional details, specifications and documents for a IR3581MTRPBF?
Additional datasheets, footprints and schematics for IR3581MTRPBF are listed on our Part Details page. You can also find images and similar parts to IR3581MTRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR3581MTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR3581MTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR3581MTRPBF fall under?
The IR3581MTRPBF is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management.
Can I view similar or alternative parts?
You can view similar parts to IR3581MTRPBF when available in the DC / DC Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR3581MTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR3581MTRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR3581MTRPBF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for IR3581MTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR3581MTRPBF often in real-time on the comparison pages.
What if I can't find stock of IR3581MTRPBF?
You can fill out our help required form which you can use to request a quote for IR3581MTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.