Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.31
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.63
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$4.26
|
2,938
in stock
|
Buy Now | |
element14
from US$4.04
|
2,938
in stock
|
Buy Now | |
Farnell
from US$3.84
|
2,938
in stock
|
Buy Now | |
Future Electronics
from US$3.33
|
-
|
Buy Now | |
Avnet America
from US$3.83
|
-
|
Buy Now |
Input Voltage Min | 2.9V |
---|---|
Input Voltage Max | 3.63V |
PWM Input Frequency | 2MHz |
Digital IC Case | QFN |
No. of Pins | 40Pins |
External Input Capacitance | - |
External Output Capacitance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Infineon IR35204MTRPBF | RS |
Multi Phase Controller, -40 To 85Deg C | Newark Electronics |
MULTI PHASE CONTROLLER, -40 TO 85DEG C | element14 |
IR35204 Series 3.3 V 3+1 Dual Output Digital Multi-Phase Controller - QFN-40 | Future Electronics |
DC DC Controller IC Dual-OUT Digital Multi-Phase Buck 40-Pin QFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a IR35204MTRPBF?
Additional datasheets, footprints and schematics for IR35204MTRPBF are listed on our Part Details page. You can also find images and similar parts to IR35204MTRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR35204MTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR35204MTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR35204MTRPBF fall under?
The IR35204MTRPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to IR35204MTRPBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR35204MTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR35204MTRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR35204MTRPBF have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for IR35204MTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR35204MTRPBF often in real-time on the comparison pages.
What if I can't find stock of IR35204MTRPBF?
You can fill out our help required form which you can use to request a quote for IR35204MTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.