Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.54
|
1,686
in stock
|
Buy Now | |
Chip One Stop
from US$1.85
|
5,878
in stock
|
Buy Now | |
Newark Electronics
from US$3.83
|
4,806
in stock
|
Buy Now | |
element14
from US$4.40
|
4,806
in stock
|
Buy Now | |
Farnell
from US$3.35
|
4,806
in stock
|
Buy Now | |
Future Electronics
from US$3.64
|
-
|
Buy Now | |
Avnet America
from US$4.19
|
-
|
Buy Now |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 2.9V |
Supply Voltage Max | 3.63V |
Controller IC Case Style | QFN |
No. of Pins | 56Pins |
Frequency | 2MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Pwm Controller, 2Mhz, 3.63V, Qfn-56 | Newark Electronics |
PWM CONTROLLER, 2MHZ, 3.63V, QFN-56 | element14 |
Infineon IR35201MTRPBF | RS |
IR35201 Series 3.3V digital multi-phase buck controller Package 56-pin, QFN 7 | Future Electronics |
DC-DC Controller IC, Multi-Phase, VR12R1.7/VR12.5R1.5/IMVP8, 56-Pin QFN T/R 3k Pb Free | Avnet America |
Where can I find additional details, specifications and documents for a IR35201MTRPBF?
Additional datasheets, footprints and schematics for IR35201MTRPBF are listed on our Part Details page. You can also find images and similar parts to IR35201MTRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR35201MTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR35201MTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR35201MTRPBF fall under?
The IR35201MTRPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to IR35201MTRPBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR35201MTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR35201MTRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR35201MTRPBF have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for IR35201MTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR35201MTRPBF often in real-time on the comparison pages.
What if I can't find stock of IR35201MTRPBF?
You can fill out our help required form which you can use to request a quote for IR35201MTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.