Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 27V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | QFN |
No. of Pins | 17Pins |
Output Current | 10A |
Output Voltage Min | 500mV |
Output Voltage Max | 12V |
Switching Frequency | 750kHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
DC/DC CONV, POL, 10A, BUCK, QFN-17 | Farnell |
Where can I find additional details, specifications and documents for a IR3475MTRPBF?
Additional datasheets, footprints and schematics for IR3475MTRPBF are listed on our Part Details page. You can also find images and similar parts to IR3475MTRPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR3475MTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR3475MTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR3475MTRPBF fall under?
The IR3475MTRPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to IR3475MTRPBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR3475MTRPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR3475MTRPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR3475MTRPBF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for IR3475MTRPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR3475MTRPBF often in real-time on the comparison pages.
What if I can't find stock of IR3475MTRPBF?
You can fill out our help required form which you can use to request a quote for IR3475MTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.