Status: | Unknown |
---|---|
Series: | IPT Series |
RoHS: | Unknown |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat6 |
IP Rating | IP67 |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Unshielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | IPT Series |
SVHC | No SVHC (12-Jan-2017) |
Connector Type | RJ45 |
Gender | Plug |
No. of Contacts | 8 Contact |
GLENAIR IPT0618RJ45-3PHMF7 | Rapid Electronics |
Connector |Glenair IPT0618RJ45-3PHMF7 | Newark Electronics |
Where can I find additional details, specifications and documents for a IPT0618RJ45-3PHMF7?
Additional datasheets, footprints and schematics for IPT0618RJ45-3PHMF7 are listed on our Part Details page. You can also find images and similar parts to IPT0618RJ45-3PHMF7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IPT0618RJ45-3PHMF7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IPT0618RJ45-3PHMF7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IPT0618RJ45-3PHMF7 fall under?
The IPT0618RJ45-3PHMF7 is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to IPT0618RJ45-3PHMF7 when available in the Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IPT0618RJ45-3PHMF7 you can contact the distributor directly for product support, shipping queries etc.
Is the IPT0618RJ45-3PHMF7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IPT0618RJ45-3PHMF7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for IPT0618RJ45-3PHMF7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IPT0618RJ45-3PHMF7 often in real-time on the comparison pages.
What if I can't find stock of IPT0618RJ45-3PHMF7?
You can fill out our help required form which you can use to request a quote for IPT0618RJ45-3PHMF7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.