Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | 1bar |
---|---|
Sensor Output | Current |
Pressure Measurement Type | Gauge |
Voltage Rating | 32VDC |
Port Style | 3/4" BSP |
Supply Current | 28mA |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Semi-Flush Pressure Trans. 0-1000Mbarg 4-20Ma M12 Plug 3/4"bsp |Sensata/cynergy3 IPSS-G1000-5S | Newark Electronics |
Where can I find additional details, specifications and documents for a IPSS-G1000-5S?
Additional datasheets, footprints and schematics for IPSS-G1000-5S are listed on our Part Details page. You can also find images and similar parts to IPSS-G1000-5S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IPSS-G1000-5S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IPSS-G1000-5S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IPSS-G1000-5S fall under?
The IPSS-G1000-5S is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to IPSS-G1000-5S when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IPSS-G1000-5S you can contact the distributor directly for product support, shipping queries etc.
Is the IPSS-G1000-5S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IPSS-G1000-5S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for IPSS-G1000-5S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IPSS-G1000-5S often in real-time on the comparison pages.
What if I can't find stock of IPSS-G1000-5S?
You can fill out our help required form which you can use to request a quote for IPSS-G1000-5S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.