Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | 100mbar |
---|---|
Sensor Output | Current |
Pressure Measurement Type | Gauge |
Voltage Rating | 32VDC |
Port Style | G1/4 (1/4" BSP) |
Supply Current | 28mA |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Converter: pressure | Transfer Multisort Elektronik |
Pressure Sensor, Calibrated, With Serial Number, 100 Mbar, Gauge, G1/4 (1/4" Bsp), Current, 32 Vdc |Sensata/cynergy3 IPSL-G0100-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a IPSL-G0100-5?
Additional datasheets, footprints and schematics for IPSL-G0100-5 are listed on our Part Details page. You can also find images and similar parts to IPSL-G0100-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IPSL-G0100-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IPSL-G0100-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IPSL-G0100-5 fall under?
The IPSL-G0100-5 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to IPSL-G0100-5 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IPSL-G0100-5 you can contact the distributor directly for product support, shipping queries etc.
Is the IPSL-G0100-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IPSL-G0100-5 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for IPSL-G0100-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IPSL-G0100-5 often in real-time on the comparison pages.
What if I can't find stock of IPSL-G0100-5?
You can fill out our help required form which you can use to request a quote for IPSL-G0100-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.