Status: | Unknown |
---|---|
Series: | IPSLAT Series |
RoHS: | Unknown |
Operating Pressure Max | 500mbar |
---|---|
Sensor Output | Analogue |
Pressure Measurement Type | Gauge |
Voltage Rating | 28VDC |
Port Style | G1/4 (1/4" BSP) |
Supply Current | - |
Product Range | IPSLAT Series |
SVHC | No SVHC (17-Dec-2015) |
Pressure Transducer, 0.5Mbar, 1/4"bsp | Newark Electronics |
Industrial Pressure Sensors PRESSURE | Sager |
Where can I find additional details, specifications and documents for a IPSLAT-G0500-5?
Additional datasheets, footprints and schematics for IPSLAT-G0500-5 are listed on our Part Details page. You can also find images and similar parts to IPSLAT-G0500-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IPSLAT-G0500-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IPSLAT-G0500-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IPSLAT-G0500-5 fall under?
The IPSLAT-G0500-5 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to IPSLAT-G0500-5 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IPSLAT-G0500-5 you can contact the distributor directly for product support, shipping queries etc.
Is the IPSLAT-G0500-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IPSLAT-G0500-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for IPSLAT-G0500-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IPSLAT-G0500-5 often in real-time on the comparison pages.
What if I can't find stock of IPSLAT-G0500-5?
You can fill out our help required form which you can use to request a quote for IPSLAT-G0500-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.