Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Pressure Max | 100bar |
---|---|
Sensor Output | Current |
Pressure Measurement Type | Gauge |
Voltage Rating | 32VDC |
Port Style | G1/4 (1/4" BSP) |
Supply Current | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Converter: pressure | Transfer Multisort Elektronik |
Pressure Transmitter 0-100Barg 4-20Ma Din Plug 1/4"bsp |Sensata/cynergy3 IPS-G1003-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a IPS-G1003-5?
Additional datasheets, footprints and schematics for IPS-G1003-5 are listed on our Part Details page. You can also find images and similar parts to IPS-G1003-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IPS-G1003-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IPS-G1003-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IPS-G1003-5 fall under?
The IPS-G1003-5 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to IPS-G1003-5 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IPS-G1003-5 you can contact the distributor directly for product support, shipping queries etc.
Is the IPS-G1003-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IPS-G1003-5 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for IPS-G1003-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IPS-G1003-5 often in real-time on the comparison pages.
What if I can't find stock of IPS-G1003-5?
You can fill out our help required form which you can use to request a quote for IPS-G1003-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.