Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.32
|
1,790
in stock
|
Buy Now | |
Chip One Stop
from US$1.93
|
1,958
in stock
|
Buy Now | |
Newark Electronics
from US$2.64
|
1,790
in stock
|
Buy Now | |
element14
from US$2.56
|
1,790
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.37
|
199
in stock
|
Buy Now | |
Avnet Silica
-
|
600
in stock
|
Buy Now | |
Future Electronics
from US$1.90
|
-
|
Buy Now | |
Avnet America
from US$2.01
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Power Load Switch Type | Single High Side |
---|---|
Input Voltage | 60V |
Current Limit | 700mA |
On State Resistance | 0.06ohm |
Distribution Switch Case Style | PowerSSO |
No. of Pins | 12Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Power Load Switch, 60V, Powersso-12 | Newark Electronics |
POWER LOAD SWITCH, 60V, POWERSSO-12 | element14 |
IC: power switch | Transfer Multisort Elektronik |
Single high-side power switch, Tube | Avnet Silica |
IPS Series 60 V 120 mOhm Surface Mount Power Switch - POWERSSO-12 | Future Electronics |
Where can I find additional details, specifications and documents for a IPS161H?
Additional datasheets, footprints and schematics for IPS161H are listed on our Part Details page. You can also find images and similar parts to IPS161H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IPS161H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IPS161H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IPS161H fall under?
The IPS161H is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to IPS161H when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IPS161H you can contact the distributor directly for product support, shipping queries etc.
Is the IPS161H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IPS161H have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for IPS161H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IPS161H often in real-time on the comparison pages.
What if I can't find stock of IPS161H?
You can fill out our help required form which you can use to request a quote for IPS161H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.