Status: | Unknown |
---|---|
Series: | OptiMOS T2 Series |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
8,000
in stock
|
Buy Now | |
element14
from US$0.84
|
54,518
in stock
|
Buy Now | |
Farnell
from US$0.82
|
54,518
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
19,176
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
11,276
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 20A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.02ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
Power Dissipation Pd | 60W |
Transistor Case Style | TDSON |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | OptiMOS T2 Series |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
MOSFET, AEC-Q101, DUAL N-CH, TDSON-8 | element14 |
Mosfet, N-Ch, 100V, 20A, 175Deg C, 60W | Newark Electronics |
Infineon MOSFET IPG20N10S4L22ATMA1 | RS |
100V,20A, 22MOHOM,2 N-CHANNEL, QFN 5X6 | Future Electronics |
Transistor MOSFET Array Dual N-CH 100V 20A 8-Pin TDSON T/R | Avnet America |
Where can I find additional details, specifications and documents for a IPG20N10S4L22ATMA1?
Additional datasheets, footprints and schematics for IPG20N10S4L22ATMA1 are listed on our Part Details page. You can also find images and similar parts to IPG20N10S4L22ATMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IPG20N10S4L22ATMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IPG20N10S4L22ATMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IPG20N10S4L22ATMA1 fall under?
The IPG20N10S4L22ATMA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IPG20N10S4L22ATMA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IPG20N10S4L22ATMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IPG20N10S4L22ATMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IPG20N10S4L22ATMA1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and RS have stock available or on a lead time for IPG20N10S4L22ATMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IPG20N10S4L22ATMA1 often in real-time on the comparison pages.
What if I can't find stock of IPG20N10S4L22ATMA1?
You can fill out our help required form which you can use to request a quote for IPG20N10S4L22ATMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.