Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 20A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0101ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 41W |
Transistor Case Style | TDSON |
No. of Pins | 8Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IPG20N04S4L Series 40 V 20 A 11.6 Ohm OptiMOSÔ-T2 Power-Transistor-PG-TDSON-8-4 | Future Electronics |
Mosfet, Dual N Ch, 40V, 20A, Tdson-8 | Newark Electronics |
Transistor MOSFET Array Dual N-CH 40V 20A 8-Pin TDSON T/R | Avnet America |
MOSFET, DUAL N CH, 40V, 20A, TDSON-8 | element14 |
Where can I find additional details, specifications and documents for a IPG20N04S4L11ATMA1?
Additional datasheets, footprints and schematics for IPG20N04S4L11ATMA1 are listed on our Part Details page. You can also find images and similar parts to IPG20N04S4L11ATMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IPG20N04S4L11ATMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IPG20N04S4L11ATMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IPG20N04S4L11ATMA1 fall under?
The IPG20N04S4L11ATMA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IPG20N04S4L11ATMA1 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IPG20N04S4L11ATMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IPG20N04S4L11ATMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IPG20N04S4L11ATMA1 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for IPG20N04S4L11ATMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IPG20N04S4L11ATMA1 often in real-time on the comparison pages.
What if I can't find stock of IPG20N04S4L11ATMA1?
You can fill out our help required form which you can use to request a quote for IPG20N04S4L11ATMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.