Status: | Unknown |
---|---|
Series: | IPD1 Series |
RoHS: | Unknown |
Prices starting from US$0.53
Product Range | IPD1 Series |
---|---|
Gender | Receptacle |
No. of Positions | 50Ways |
Pitch Spacing | 2.54mm |
For Use With | CC79 Series Socket Crimp Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
No. of Contacts | 50Contacts |
No. of Rows | 2Rows |
CONNECTOR, HOUSING, RECEPTACLE, 50 POSIT | element14 |
Connector, Housing, Receptacle, 50 Position, 2.54Mm | Newark Electronics |
.100" Mini Mate Discrete Wire Socket Ho | RS |
CONN HOUSING, RCPT, 50POS, 2.54MM | Farnell |
Connector Housing, Dual Row, IPD1, Receptacle, 50 Ways, 2.54 mm, CC79 Series Socket Crimp Contacts | Avnet America |
Headers & Wire Housings .100 Mini Mate Discrete Wire Socket Housing | Sager |
Where can I find additional details, specifications and documents for a IPD1-25-D-K?
Additional datasheets, footprints and schematics for IPD1-25-D-K are listed on our Part Details page. You can also find images and similar parts to IPD1-25-D-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IPD1-25-D-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IPD1-25-D-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IPD1-25-D-K fall under?
The IPD1-25-D-K is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to IPD1-25-D-K when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IPD1-25-D-K you can contact the distributor directly for product support, shipping queries etc.
Is the IPD1-25-D-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IPD1-25-D-K have stock available?
Authorised distributors including element14, Newark Electronics, RS, Farnell and Avnet America have stock available or on a lead time for IPD1-25-D-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IPD1-25-D-K often in real-time on the comparison pages.
What if I can't find stock of IPD1-25-D-K?
You can fill out our help required form which you can use to request a quote for IPD1-25-D-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.