Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.52
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$2.77
|
69
in stock
|
Buy Now | |
element14
from US$4.55
|
69
in stock
|
Buy Now | |
Farnell
from US$2.65
|
69
in stock
|
Buy Now | |
Sager
from US$1.93
|
50
in stock
|
Buy Now | |
Avnet America
from US$2.11
|
-
|
Buy Now | |
Toby Electronics
from US$1.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Gender | Receptacle |
No. of Positions | 30Ways |
Pitch Spacing | 2.54mm |
For Use With | CC79 Series Socket Crimp Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
No. of Contacts | 30Contacts |
No. of Rows | 2Rows |
Connector Housing, Rcpt, 30Pos, 2.54Mm Rohs Compliant: Yes |Samtec IPD1-15-D-K-M | Newark Electronics |
CONNECTOR HOUSING, RCPT, 30POS, 2.54MM | element14 |
Headers & Wire Housings .100 Mini Mate Discrete Wire Socket Housing | Sager |
.100" Mini Mate Discrete Wire Skt HSG | RS |
Connector Housing, IPD1 Series, Receptacle, 30 Ways, 2.54 mm, CC79 Series Socket Crimp Contacts | Avnet America |
Where can I find additional details, specifications and documents for a IPD1-15-D-K-M?
Additional datasheets, footprints and schematics for IPD1-15-D-K-M are listed on our Part Details page. You can also find images and similar parts to IPD1-15-D-K-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IPD1-15-D-K-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IPD1-15-D-K-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IPD1-15-D-K-M fall under?
The IPD1-15-D-K-M is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to IPD1-15-D-K-M when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IPD1-15-D-K-M you can contact the distributor directly for product support, shipping queries etc.
Is the IPD1-15-D-K-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IPD1-15-D-K-M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS have stock available or on a lead time for IPD1-15-D-K-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IPD1-15-D-K-M often in real-time on the comparison pages.
What if I can't find stock of IPD1-15-D-K-M?
You can fill out our help required form which you can use to request a quote for IPD1-15-D-K-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.