Status: | Unknown |
---|---|
Series: | IPD1 Series |
RoHS: | Unknown |
Prices starting from US$0.32
Product Range | IPD1 Series |
---|---|
Gender | Receptacle |
No. of Positions | 14Positions |
Pitch Spacing | 2.54mm |
For Use With | Samtec CC79 Series Socket Crimp Contacts |
.100" Mini Mate Discrete Wire Socket Ho | RS |
Receptacle Housing, 14Pos, 2Row, 2.54Mm | Newark Electronics |
CONNECTOR HOUSING, RCPT, 14POS | element14 |
Headers & Wire Housings .100 Mini Mate Discrete Wire Socket Housing | Sager |
Connector Housing, IPD1, Receptacle, 14 Ways, 2.54 mm, Samtec CC79 Series Socket Crimp Contacts | Avnet America |
Where can I find additional details, specifications and documents for a IPD1-07-D?
Additional datasheets, footprints and schematics for IPD1-07-D are listed on our Part Details page. You can also find images and similar parts to IPD1-07-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IPD1-07-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IPD1-07-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IPD1-07-D fall under?
The IPD1-07-D is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to IPD1-07-D when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IPD1-07-D you can contact the distributor directly for product support, shipping queries etc.
Is the IPD1-07-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IPD1-07-D have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for IPD1-07-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IPD1-07-D often in real-time on the comparison pages.
What if I can't find stock of IPD1-07-D?
You can fill out our help required form which you can use to request a quote for IPD1-07-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.