Status: | Unknown |
---|---|
Series: | IPD1 Series |
RoHS: | Unknown |
Prices starting from US$0.73
Product Range | IPD1 Series |
---|---|
Gender | Receptacle |
No. of Positions | 5Ways |
Pitch Spacing | 2.54mm |
For Use With | SAMTEC CC79 Series Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
.100" Mini Mate Discrete Wire Socket Ho | RS |
Headers & Wire Housings .100 MINI MATE DISCRETE WIRE SOCKET HOUSING | Sager |
Receptacle Housing, 5Pos, 1Row, 2.54Mm | Newark Electronics |
Connector Housing, IPD1, Receptacle, 5 Ways, 2.54 mm, SAMTEC CC79 Series Socket Contacts | Avnet America |
RECEPTACLE HOUSING, 5POS, 1ROW, 2.54MM | element14 |
Where can I find additional details, specifications and documents for a IPD1-05-S-K-M?
Additional datasheets, footprints and schematics for IPD1-05-S-K-M are listed on our Part Details page. You can also find images and similar parts to IPD1-05-S-K-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IPD1-05-S-K-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IPD1-05-S-K-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IPD1-05-S-K-M fall under?
The IPD1-05-S-K-M is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to IPD1-05-S-K-M when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IPD1-05-S-K-M you can contact the distributor directly for product support, shipping queries etc.
Is the IPD1-05-S-K-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IPD1-05-S-K-M have stock available?
Authorised distributors including RS, Sager, Newark Electronics, Avnet America and element14 have stock available or on a lead time for IPD1-05-S-K-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IPD1-05-S-K-M often in real-time on the comparison pages.
What if I can't find stock of IPD1-05-S-K-M?
You can fill out our help required form which you can use to request a quote for IPD1-05-S-K-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.