Status: | Unknown |
---|---|
Series: | IPD1 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
1,575
in stock
|
Buy Now | |
element14
from US$0.70
|
210
in stock
|
Buy Now | |
Farnell
from US$0.52
|
210
in stock
|
Buy Now | |
EPi Components
from US$0.51
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
30
in stock
|
Buy Now | |
Sager
from US$0.29
|
-
|
Buy Now | |
Toby Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | IPD1 Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Ways |
Pitch Spacing | 2.54mm |
For Use With | CC79 Series Socket Crimp Contacts |
SVHC | No SVHC (15-Jan-2018) |
No. of Contacts | 3Contacts |
No. of Rows | 1Rows |
2.54mm Mini Mate IPD1 crimp housing, 3P | RS |
CONNECTOR HOUSING, RCPT0, 3WAYS | element14 |
Receptacle Housing, 3Pos, Nylon 6/6 | Newark Electronics |
Headers & Wire Housings .100 Mini Mate Discrete Wire Socket Housing | Sager |
Connector Housing, Single Row, IPD1, Receptacle, 3 Ways, 2.54 mm, CC79 Series Socket Crimp Contacts | Avnet America |
Where can I find additional details, specifications and documents for a IPD1-03-S-K?
Additional datasheets, footprints and schematics for IPD1-03-S-K are listed on our Part Details page. You can also find images and similar parts to IPD1-03-S-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IPD1-03-S-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IPD1-03-S-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IPD1-03-S-K fall under?
The IPD1-03-S-K is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to IPD1-03-S-K when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IPD1-03-S-K you can contact the distributor directly for product support, shipping queries etc.
Is the IPD1-03-S-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IPD1-03-S-K have stock available?
Authorised distributors including RS, element14, Farnell, EPi Components and Newark Electronics have stock available or on a lead time for IPD1-03-S-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IPD1-03-S-K often in real-time on the comparison pages.
What if I can't find stock of IPD1-03-S-K?
You can fill out our help required form which you can use to request a quote for IPD1-03-S-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.