Status: | Unknown |
---|---|
Series: | IPD1 Series |
RoHS: | Unknown |
Product Range | IPD1 Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Positions |
Pitch Spacing | 2.54mm |
For Use With | CC79L/CC79R Series Socket Crimp Contacts |
RoHS Compliant | No |
Bulk |Samtec IPD1-02-D-P | Newark Electronics |
Headers & Wire Housings .100 Mini Mate Discrete Wire Socket Housing | Sager |
Conn Housing F 4 POS 2.54mm Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a IPD1-02-D-P.?
Additional datasheets, footprints and schematics for IPD1-02-D-P. are listed on our Part Details page. You can also find images and similar parts to IPD1-02-D-P. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IPD1-02-D-P. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IPD1-02-D-P. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IPD1-02-D-P. fall under?
The IPD1-02-D-P. is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to IPD1-02-D-P. when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IPD1-02-D-P. you can contact the distributor directly for product support, shipping queries etc.
Is the IPD1-02-D-P. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IPD1-02-D-P. have stock available?
Authorised distributors including Newark Electronics, Sager, Toby Electronics and Avnet America have stock available or on a lead time for IPD1-02-D-P..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IPD1-02-D-P. often in real-time on the comparison pages.
What if I can't find stock of IPD1-02-D-P.?
You can fill out our help required form which you can use to request a quote for IPD1-02-D-P. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.