Status: | Unknown |
---|---|
Series: | IPBD Series |
RoHS: | Unknown |
Prices starting from US$0.19
Product Range | IPBD Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 4.19mm |
For Use With | Samtec CC69 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
4.2mm Power Mate IPBD crimp housing, 4P | RS |
Plug, 4.19Mm, Crimp, 4 Position | Newark Electronics |
Heavy Duty Power Connectors .165 Power Mate Discrete Wire Socket Housing | Sager |
RCPT HOUSING, 4POS, LCP, 4.19MM | Farnell |
Conn Housing RCP 4 POS 4.19mm Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a IPBD-04-S?
Additional datasheets, footprints and schematics for IPBD-04-S are listed on our Part Details page. You can also find images and similar parts to IPBD-04-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IPBD-04-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IPBD-04-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IPBD-04-S fall under?
The IPBD-04-S is listed under Samtec Parts.
Can I view similar or alternative parts?
You can view similar parts to IPBD-04-S when available in the Samtec Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IPBD-04-S you can contact the distributor directly for product support, shipping queries etc.
Is the IPBD-04-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IPBD-04-S have stock available?
Authorised distributors including RS, Toby Electronics, Newark Electronics, element14 and Sager have stock available or on a lead time for IPBD-04-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IPBD-04-S often in real-time on the comparison pages.
What if I can't find stock of IPBD-04-S?
You can fill out our help required form which you can use to request a quote for IPBD-04-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.