Status: | Unknown |
---|---|
Series: | IPBD Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
218
in stock
|
Buy Now | |
element14
from US$0.42
|
218
in stock
|
Buy Now | |
Farnell
from US$0.33
|
218
in stock
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now | |
Toby Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | IPBD Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 4.19mm |
For Use With | Samtec CC69 Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Rcpt Housing, 4Pos, Lcp, 4.19Mm | Newark Electronics |
RCPT HOUSING, 4POS, LCP, 4.19MM | element14 |
4.2mm Power Mate IPBD crimp housing, 4P | RS |
Heavy Duty Power Connectors .165 Power Mate Discrete Wire Socket Housing | Sager |
Conn Housing RCP 4 POS 4.19mm Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a IPBD-02-D?
Additional datasheets, footprints and schematics for IPBD-02-D are listed on our Part Details page. You can also find images and similar parts to IPBD-02-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IPBD-02-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IPBD-02-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IPBD-02-D fall under?
The IPBD-02-D is listed under Samtec Parts.
Can I view similar or alternative parts?
You can view similar parts to IPBD-02-D when available in the Samtec Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IPBD-02-D you can contact the distributor directly for product support, shipping queries etc.
Is the IPBD-02-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IPBD-02-D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Sager have stock available or on a lead time for IPBD-02-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IPBD-02-D often in real-time on the comparison pages.
What if I can't find stock of IPBD-02-D?
You can fill out our help required form which you can use to request a quote for IPBD-02-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.