Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wipe Material | Polyviscous |
---|---|
Wipe Width | 140mm |
Wipe Length | 190mm |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Electrolube IPA100 IPA Pre-saturated Wipes - Tub Of 100 | Rapid Electronics |
WIPE, PRE-SATURATED, IPA, 100 PER TUB | Farnell |
Cleaning Wipes, 100/Tub, 190Mm X 140Mm | Newark Electronics |
Electrolube Pre-Saturated Wipes | Distrelec |
Where can I find additional details, specifications and documents for a IPA100?
Additional datasheets, footprints and schematics for IPA100 are listed on our Part Details page. You can also find images and similar parts to IPA100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IPA100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IPA100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IPA100 fall under?
The IPA100 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to IPA100 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IPA100 you can contact the distributor directly for product support, shipping queries etc.
Is the IPA100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IPA100 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for IPA100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IPA100 often in real-time on the comparison pages.
What if I can't find stock of IPA100?
You can fill out our help required form which you can use to request a quote for IPA100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.