Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
62,031
in stock
|
Buy Now | |
element14
from US$0.12
|
64,581
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
62,031
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
15,000
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Esd Protection Diode, 5.5V, Xson Rohs Compliant: Yes |Nexperia IP4292CZ10-TBR,115 | Newark Electronics |
IP4292CZ10 Series 4 Channel 4 V 0.55 pF ESD Protected TVS Diode - DFN2510A-10 | Future Electronics |
ESD Suppressor TVS Quad Uni-Dir �15KV Air Gap/�8KV Contact Disc 10-Pin DFN2510A (SOT-1176) T/R | Avnet Silica |
ESD Suppressor TVS Quad Uni-Dir ±15KV Air Gap/±8KV Contact Disc 10-Pin DFN2510A (SOT-1176) T/R | Avnet America |
Where can I find additional details, specifications and documents for a IP4292CZ10-TBR,115?
Additional datasheets, footprints and schematics for IP4292CZ10-TBR,115 are listed on our Part Details page. You can also find images and similar parts to IP4292CZ10-TBR,115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IP4292CZ10-TBR,115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IP4292CZ10-TBR,115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IP4292CZ10-TBR,115 you can contact the distributor directly for product support, shipping queries etc.
Is the IP4292CZ10-TBR,115 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IP4292CZ10-TBR,115 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for IP4292CZ10-TBR,115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IP4292CZ10-TBR,115 often in real-time on the comparison pages.
What if I can't find stock of IP4292CZ10-TBR,115?
You can fill out our help required form which you can use to request a quote for IP4292CZ10-TBR,115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.