Status: | Unknown |
---|---|
Series: | IP425 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
9,852
in stock
|
Buy Now | |
element14
from US$0.20
|
9,852
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
5,705
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
3,950
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
EMI Filter Type | EMI Filter with ESD Protection |
---|---|
No. of Data Lines | 4 Data Lines |
Filter Circuit | C-R-C Pi Filter |
Filter Case Style | HUSON |
No. of Pins | 8Pins |
Product Range | IP425 Series |
SVHC | No SVHC (27-Jun-2018) |
Power Dissipation Pd | 200mW |
DIODE, ESD, 4 CH, PAS FIL, SOT1166 | element14 |
Diode, Esd, 4 Channel, Passive Filter, Sot1166 | Newark Electronics |
IP4252CZ8 Series 4 Channel 12 pF RC Low Pass Filter Network Array - HUSON-8 | Future Electronics |
Electromechanical Filter 50Ohm | EBV Elektronik |
Where can I find additional details, specifications and documents for a IP4252CZ8-4-TTL 13?
Additional datasheets, footprints and schematics for IP4252CZ8-4-TTL 13 are listed on our Part Details page. You can also find images and similar parts to IP4252CZ8-4-TTL 13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IP4252CZ8-4-TTL 13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IP4252CZ8-4-TTL 13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IP4252CZ8-4-TTL 13 fall under?
The IP4252CZ8-4-TTL 13 is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to IP4252CZ8-4-TTL 13 when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IP4252CZ8-4-TTL 13 you can contact the distributor directly for product support, shipping queries etc.
Is the IP4252CZ8-4-TTL 13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IP4252CZ8-4-TTL 13 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Chip One Stop have stock available or on a lead time for IP4252CZ8-4-TTL 13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IP4252CZ8-4-TTL 13 often in real-time on the comparison pages.
What if I can't find stock of IP4252CZ8-4-TTL 13?
You can fill out our help required form which you can use to request a quote for IP4252CZ8-4-TTL 13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.