Status: | Unknown |
---|---|
Series: | IP425 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
41,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
41,980
in stock
|
Buy Now | |
element14
from US$0.16
|
41,980
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
3,375
in stock
|
Buy Now | |
Avnet America
-
|
68,000
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now |
EMI Filter Type | EMI Filter with ESD Protection |
---|---|
No. of Data Lines | 8 Data Lines |
Filter Circuit | C-R-C Pi Filter |
Filter Case Style | HUSON |
No. of Pins | 16Pins |
Product Range | IP425 Series |
SVHC | No SVHC (27-Jun-2018) |
Diode Case Style | SOT-985-1 |
Diode Type | ESD Protection |
Operating Voltage | 1.5V |
Power Dissipation Pd | 200mW |
Diode, Esd, 8 Channel, Passive Filter, Sot1168 | Newark Electronics |
DIODE, ESD, 8 CH, PAS FIL, SOT1168 | element14 |
Electromechanical Filter 50Ohm | Avnet America |
IP4252CZ16 Series 8 Channel 12 pF RC Low Pass Filter Network Array - HUSON-16 | Future Electronics |
EMI Filter 12pF 40dB 1.5V Flat Style SMD 16-Pin SMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a IP4252CZ16-8-TTL 1?
Additional datasheets, footprints and schematics for IP4252CZ16-8-TTL 1 are listed on our Part Details page. You can also find images and similar parts to IP4252CZ16-8-TTL 1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IP4252CZ16-8-TTL 1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IP4252CZ16-8-TTL 1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IP4252CZ16-8-TTL 1 fall under?
The IP4252CZ16-8-TTL 1 is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to IP4252CZ16-8-TTL 1 when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IP4252CZ16-8-TTL 1 you can contact the distributor directly for product support, shipping queries etc.
Is the IP4252CZ16-8-TTL 1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IP4252CZ16-8-TTL 1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for IP4252CZ16-8-TTL 1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IP4252CZ16-8-TTL 1 often in real-time on the comparison pages.
What if I can't find stock of IP4252CZ16-8-TTL 1?
You can fill out our help required form which you can use to request a quote for IP4252CZ16-8-TTL 1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.