Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | MEMS Microphone |
---|---|
Supply Voltage Min | -300mV |
Supply Voltage Max | 3.63V |
IC Package Type | LGA |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a INMP621ACEZ-R7?
Additional datasheets, footprints and schematics for INMP621ACEZ-R7 are listed on our Part Details page. You can also find images and similar parts to INMP621ACEZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INMP621ACEZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INMP621ACEZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INMP621ACEZ-R7 fall under?
The INMP621ACEZ-R7 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to INMP621ACEZ-R7 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INMP621ACEZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the INMP621ACEZ-R7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INMP621ACEZ-R7 have stock available?
There is no stock from authorised distributors for INMP621ACEZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INMP621ACEZ-R7 often in real-time on the comparison pages.
What if I can't find stock of INMP621ACEZ-R7?
You can fill out our help required form which you can use to request a quote for INMP621ACEZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.