Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Control Type | Click / Pop Suppressor |
---|---|
Supply Voltage Range | 1.65V to 3.3V |
Control Interface | - |
Audio IC Case Style | LGA |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 521 |
Control / Process Application | Industrial and Consumer Devices Security Systems Voice Guidance Systems |
Operating Temperature Range | -40°C to +85°C |
Low-Noise Microphone with Bottom Port and PDM Digital Output | Avnet America |
MIC/MODULATOR, -26DBFS, 0.1-16KHZ,SMD | Farnell |
Where can I find additional details, specifications and documents for a INMP521ACEZ-R0?
Additional datasheets, footprints and schematics for INMP521ACEZ-R0 are listed on our Part Details page. You can also find images and similar parts to INMP521ACEZ-R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INMP521ACEZ-R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INMP521ACEZ-R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INMP521ACEZ-R0 fall under?
The INMP521ACEZ-R0 is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to INMP521ACEZ-R0 when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INMP521ACEZ-R0 you can contact the distributor directly for product support, shipping queries etc.
Is the INMP521ACEZ-R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INMP521ACEZ-R0 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for INMP521ACEZ-R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INMP521ACEZ-R0 often in real-time on the comparison pages.
What if I can't find stock of INMP521ACEZ-R0?
You can fill out our help required form which you can use to request a quote for INMP521ACEZ-R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.