Status: | Unknown |
---|---|
Series: | 515 Series |
RoHS: | Unknown |
Supply Voltage | 125V |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Colour | Red |
Mounting Hole Dia | 6.4mm |
Lens Shape | Round with Flat Top |
Current Rating | - |
Product Range | 515 Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | BS EN |
Base Type | Wire Lead |
Colour | Red |
External Length / Height | 30mm |
Operating Temperature Max | 70°C |
Panel Cutout Diameter | 6.4mm |
Panel Thickness Max | 3.5mm |
Panel Thickness Min | 0.5mm |
Supply Voltage V AC | 125V |
NEON INDICATOR, RED | element14 |
Indicator, Neon, Panel Mount, Red, 125V | Newark Electronics |
Where can I find additional details, specifications and documents for a IND515205-125-T/RD?
Additional datasheets, footprints and schematics for IND515205-125-T/RD are listed on our Part Details page. You can also find images and similar parts to IND515205-125-T/RD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IND515205-125-T/RD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IND515205-125-T/RD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IND515205-125-T/RD fall under?
The IND515205-125-T/RD is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to IND515205-125-T/RD when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IND515205-125-T/RD you can contact the distributor directly for product support, shipping queries etc.
Is the IND515205-125-T/RD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IND515205-125-T/RD have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for IND515205-125-T/RD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IND515205-125-T/RD often in real-time on the comparison pages.
What if I can't find stock of IND515205-125-T/RD?
You can fill out our help required form which you can use to request a quote for IND515205-125-T/RD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.