Status: | Unknown |
---|---|
Series: | 515 Series |
RoHS: | Unknown |
Supply Voltage | 125V |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Colour | Amber |
Mounting Hole Dia | 6.4mm |
Lens Shape | Round with Flat Top |
Current Rating | - |
Product Range | 515 Series |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | BS EN |
Base Type | Wire Lead |
Colour | Amber |
External Length / Height | 30mm |
Operating Temperature Max | 70°C |
Panel Cutout Diameter | 6.4mm |
Panel Thickness Max | 3.5mm |
Panel Thickness Min | 0.5mm |
Supply Voltage V AC | 125V |
NEON INDICATOR, AMBER | element14 |
Neon Indicator, Amb, 125V | Newark Electronics |
Where can I find additional details, specifications and documents for a IND515205-125-T/AMB?
Additional datasheets, footprints and schematics for IND515205-125-T/AMB are listed on our Part Details page. You can also find images and similar parts to IND515205-125-T/AMB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IND515205-125-T/AMB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IND515205-125-T/AMB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IND515205-125-T/AMB fall under?
The IND515205-125-T/AMB is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to IND515205-125-T/AMB when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IND515205-125-T/AMB you can contact the distributor directly for product support, shipping queries etc.
Is the IND515205-125-T/AMB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IND515205-125-T/AMB have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for IND515205-125-T/AMB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IND515205-125-T/AMB often in real-time on the comparison pages.
What if I can't find stock of IND515205-125-T/AMB?
You can fill out our help required form which you can use to request a quote for IND515205-125-T/AMB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.