Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SERDES Function | Transmitter |
---|---|
Data Rate | 3Gbps |
IC Input Type | LVDS |
IC Output Type | Open Drain |
Driver Case Style | LQFP |
No. of Pins | 100Pins |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
No. of Inputs | 1 |
No. of Outputs | 1Outputs |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
Serializer/Deserializer Driver, Transmitter, 3 Gbps, Lvds, Open Drain, Lqfp, 100 Rohs Compliant: Yes |Inova Semiconductors INAP375T | Newark Electronics |
SERDES, TX/RX, 3GBPS, LQFP-100 | element14 |
Where can I find additional details, specifications and documents for a INAP375T?
Additional datasheets, footprints and schematics for INAP375T are listed on our Part Details page. You can also find images and similar parts to INAP375T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INAP375T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INAP375T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INAP375T fall under?
The INAP375T is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to INAP375T when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INAP375T you can contact the distributor directly for product support, shipping queries etc.
Is the INAP375T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INAP375T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for INAP375T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INAP375T often in real-time on the comparison pages.
What if I can't find stock of INAP375T?
You can fill out our help required form which you can use to request a quote for INAP375T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.