Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input offset (+/-)(Max)(uV) | 2500 |
---|---|
Package Group | CFP|8 |
Supply Voltage(Min)(V) | 2.7 |
Iq(Max)(mA) | 0.9 |
Operating temperature range(C) | -55 to 125,25 to 25 |
Number of channels(#) | 1 |
Rating | Space |
Gain error(%) | 1 |
Common mode voltage(Max)(V) | 80 |
CMRR(Min)(dB) | 100 |
Input offset drift (+/-)(Typ)(uV/C) | 2.5 |
Common mode voltage(Min)(V) | -16 |
Gain(V/V) | 20 |
Bandwidth(kHz) | 130 |
Package size | mm2:W x L (PKG) : See datasheet (CFP) |
Product type | Analog Output |
Supply Voltage(Max)(V) | 18 |
Features | Low-side Capable |
Where can I find additional details, specifications and documents for a INA901-SP?
Additional datasheets, footprints and schematics for INA901-SP are listed on our Part Details page. You can also find images and similar parts to INA901-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA901-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA901-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA901-SP fall under?
The INA901-SP is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Current sense amplifiers > Current sense amplifiers analog output.
Can I view similar or alternative parts?
You can view similar parts to INA901-SP when available in the Current sense amplifiers analog output range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA901-SP you can contact the distributor directly for product support, shipping queries etc.
Is the INA901-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA901-SP have stock available?
There is no stock from authorised distributors for INA901-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA901-SP often in real-time on the comparison pages.
What if I can't find stock of INA901-SP?
You can fill out our help required form which you can use to request a quote for INA901-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.