Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.35
No. of Amplifiers | 3 Amplifier |
---|---|
Input Offset Voltage | 10µV |
Slew Rate | 0.16V/µs |
Bandwidth | 150kHz |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SON |
No. of Pins | 8Pins |
Low-Power, Zero-Drift, Precision Instrumentation Amplifier | Texas Instruments |
Amp, Instr, Low Pwr, 8Son | Newark Electronics |
AMP, INSTR, LOW PWR, 8SON | element14 |
Texas Instruments,INA333AIDRGT,IC,Amp | RS |
Where can I find additional details, specifications and documents for a INA333AIDRGT?
Additional datasheets, footprints and schematics for INA333AIDRGT are listed on our Part Details page. You can also find images and similar parts to INA333AIDRGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA333AIDRGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA333AIDRGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA333AIDRGT fall under?
The INA333AIDRGT is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA333AIDRGT when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA333AIDRGT you can contact the distributor directly for product support, shipping queries etc.
Is the INA333AIDRGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA333AIDRGT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for INA333AIDRGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA333AIDRGT often in real-time on the comparison pages.
What if I can't find stock of INA333AIDRGT?
You can fill out our help required form which you can use to request a quote for INA333AIDRGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.