Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.60
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 10µV |
Slew Rate | 0.16V/µs |
Bandwidth | 150kHz |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Amplifier Output | Rail to Rail |
CMRR | 90dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 1.8V to 5.5V |
Supply Current | 50µA |
Low-Power, Zero-Drift, Precision Instrumentation Amplifier | Texas Instruments |
Inst Amp, 150Khz, 115Db, 8Vssop | Newark Electronics |
INST AMP, 150KHZ, 115DB, 8VSSOP | element14 |
Where can I find additional details, specifications and documents for a INA333AIDGKR?
Additional datasheets, footprints and schematics for INA333AIDGKR are listed on our Part Details page. You can also find images and similar parts to INA333AIDGKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA333AIDGKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA333AIDGKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA333AIDGKR fall under?
The INA333AIDGKR is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA333AIDGKR when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA333AIDGKR you can contact the distributor directly for product support, shipping queries etc.
Is the INA333AIDGKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA333AIDGKR have stock available?
Authorised distributors including Chip One Stop, Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA333AIDGKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA333AIDGKR often in real-time on the comparison pages.
What if I can't find stock of INA333AIDGKR?
You can fill out our help required form which you can use to request a quote for INA333AIDGKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.