INA326EA/250 Amplifiers & Comparators by Texas Instruments

INSTR AMP 1KHZ 114DB MSOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.16

Distributor Stock
Logo for RS
RS
from US$3.68
856
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.16
82,988
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.39
150
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.25
-
Buy Now
Logo for element14
element14
from US$4.82
-
Buy Now
Logo for Farnell
Farnell
from US$4.69
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Input Offset Voltage 100µV
Slew Rate -
Bandwidth 1kHz
Supply Voltage Range 2.7V to 5.5V
Amplifier Case Style MSOP
No. of Pins 8Pins
Amplifier Output Single Ended
CMRR 114dB
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Precision, Low Drift, CMOS Instrumentation Amplifier | Texas Instruments
INA326EA/250, Instrumentation Amplifiers | RS
Ic, Instrument Amp, 1Khz, 114Db, Msop-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a INA326EA/250?

Additional datasheets, footprints and schematics for INA326EA/250 are listed on our Part Details page. You can also find images and similar parts to INA326EA/250 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for INA326EA/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA326EA/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does INA326EA/250 fall under?

The INA326EA/250 is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to INA326EA/250 when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the INA326EA/250 you can contact the distributor directly for product support, shipping queries etc.

Is the INA326EA/250 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for INA326EA/250 have stock available?

Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for INA326EA/250.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for INA326EA/250 often in real-time on the comparison pages.

What if I can't find stock of INA326EA/250?

You can fill out our help required form which you can use to request a quote for INA326EA/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay