Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 10mV |
Slew Rate | 0.4V/µs |
Bandwidth | 500kHz |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 8Pins |
Amplifier Output | Differential |
CMRR | 73dB |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Base Number | 322 |
Gain Bandwidth | 500kHz |
Operating Temperature Range | -55°C to +125°C |
Output Type | Single Ended |
Programmable Gain Max | 1000 |
Supply Current | 40µA |
Termination Type | Surface Mount Device |
Micropower (40-µA) plus shutdown, 2-mV offset, 10-pA bias, RRO instrumentation amp | Texas Instruments |
Inst Amp, Cmos, Singl, R/R, 8Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a INA322EA/250 .?
Additional datasheets, footprints and schematics for INA322EA/250 . are listed on our Part Details page. You can also find images and similar parts to INA322EA/250 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA322EA/250 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA322EA/250 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA322EA/250 . fall under?
The INA322EA/250 . is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA322EA/250 . when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA322EA/250 . you can contact the distributor directly for product support, shipping queries etc.
Is the INA322EA/250 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA322EA/250 . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA322EA/250 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA322EA/250 . often in real-time on the comparison pages.
What if I can't find stock of INA322EA/250 .?
You can fill out our help required form which you can use to request a quote for INA322EA/250 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.