INA285AQDRQ1 . Part Information
Details for INA285AQDRQ1 . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers

Buy INA285AQDRQ1 Directly from Texas Instruments (6344 in stock) at $1.4750
Part Downloads

Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Input Bias Current | 25µA |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 2kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 18V |
Input Offset Voltage | 20µV |
CMRR | 140dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- CURRENT SHUNT MONITOR, SOIC-8 | Newark Electronics
- AEC-Q100, -14 to 80V, bi-directional current sense amplifier | Texas Instruments
Viewing Distributors for INA285AQDRQ1 .
Loading...
Loading Results for INA285AQDRQ1 .