Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 3 Amplifier, 3Amplifiers |
---|---|
Input Bias Current | 8µA |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Bandwidth | 130kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 18V |
Input Offset Voltage | 500µV |
CMRR | 120dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
-16 to 80V, split-stage current sense amplifier w/ in-line filter capability | Texas Instruments |
CURRENT SHUNT MONITOR, 130KHZ, SOIC-8 | element14 |
Current Shunt Monitor, 130Khz, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA270AIDR .?
Additional datasheets, footprints and schematics for INA270AIDR . are listed on our Part Details page. You can also find images and similar parts to INA270AIDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA270AIDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA270AIDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA270AIDR . fall under?
The INA270AIDR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA270AIDR . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA270AIDR . you can contact the distributor directly for product support, shipping queries etc.
Is the INA270AIDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA270AIDR . have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for INA270AIDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA270AIDR . often in real-time on the comparison pages.
What if I can't find stock of INA270AIDR .?
You can fill out our help required form which you can use to request a quote for INA270AIDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.