Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Input Bias Current | 90µA |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 400kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 5µV |
CMRR | 132dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
-4 to 80V, bidirectional, ultra-precise current sense amplifier with enhanced PWM rejection | Texas Instruments |
Current Sense Amplifier, 400Khz, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a INA240A3D .?
Additional datasheets, footprints and schematics for INA240A3D . are listed on our Part Details page. You can also find images and similar parts to INA240A3D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA240A3D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA240A3D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA240A3D . fall under?
The INA240A3D . is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA240A3D . when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA240A3D . you can contact the distributor directly for product support, shipping queries etc.
Is the INA240A3D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA240A3D . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for INA240A3D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA240A3D . often in real-time on the comparison pages.
What if I can't find stock of INA240A3D .?
You can fill out our help required form which you can use to request a quote for INA240A3D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.