Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Input Offset Voltage | 200µV |
Slew Rate | 0.4V/µs |
Bandwidth | 500kHz |
Supply Voltage Range | 2.7V to 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Amplifier Output | Rail to Rail |
CMRR | 94dB |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 5.5V |
Supply Current | 40µA |
Instr-Amplifier, 500Khz, 94Db, Tssop-14 | Newark Electronics |
INSTR-AMPLIFIER, 500KHZ, 94DB, TSSOP-14 | element14 |
IC: instrumentation amplifier | TME |
Where can I find additional details, specifications and documents for a INA2321EA/250 .?
Additional datasheets, footprints and schematics for INA2321EA/250 . are listed on our Part Details page. You can also find images and similar parts to INA2321EA/250 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA2321EA/250 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA2321EA/250 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA2321EA/250 . fall under?
The INA2321EA/250 . is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA2321EA/250 . when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA2321EA/250 . you can contact the distributor directly for product support, shipping queries etc.
Is the INA2321EA/250 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA2321EA/250 . have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TME have stock available or on a lead time for INA2321EA/250 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA2321EA/250 . often in real-time on the comparison pages.
What if I can't find stock of INA2321EA/250 .?
You can fill out our help required form which you can use to request a quote for INA2321EA/250 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.