Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 18µA |
Amplifier Case Style | SON |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Bandwidth | 25kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 100µV |
CMRR | 120dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +105°C |
Slew Rate | 0.25V/µs |
Supply Current | 200µA |
Supply Voltage Range | 2.7V to 5.5V |
Where can I find additional details, specifications and documents for a INA223AIDSKT?
Additional datasheets, footprints and schematics for INA223AIDSKT are listed on our Part Details page. You can also find images and similar parts to INA223AIDSKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for INA223AIDSKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view INA223AIDSKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does INA223AIDSKT fall under?
The INA223AIDSKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to INA223AIDSKT when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the INA223AIDSKT you can contact the distributor directly for product support, shipping queries etc.
Is the INA223AIDSKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for INA223AIDSKT have stock available?
There is no stock from authorised distributors for INA223AIDSKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for INA223AIDSKT often in real-time on the comparison pages.
What if I can't find stock of INA223AIDSKT?
You can fill out our help required form which you can use to request a quote for INA223AIDSKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.